XP Power JCK15 Series DC/DC Converter JCK1512S15

Description
• 15 Watts • Industry Standard Package • 1500 VDC Isolation • Continuous Short Circuit Protection • High Efficiency - up to 89% • 3 Year Warranty
Request a Quote Datasheet
Description
• 15 Watts • Industry Standard Package • 1500 VDC Isolation • Continuous Short Circuit Protection • High Efficiency - up to 89% • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCK15 Series DC/DC Converter - JCK1512S15 - XP Power
Sunnyvale, CA, USA
JCK15 Series DC/DC Converter
JCK1512S15
JCK15 Series DC/DC Converter JCK1512S15
• 15 Watts • Industry Standard Package • 1500 VDC Isolation • Continuous Short Circuit Protection • High Efficiency - up to 89% • 3 Year Warranty

• 15 Watts
• Industry Standard Package
• 1500 VDC Isolation
• Continuous Short Circuit Protection
• High Efficiency - up to 89%
• 3 Year Warranty

Supplier's Site
DC DC Converters - 1470-1991-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1991-5-ND
DC DC Converters 1470-1991-5-ND
Isolated Module DC DC Converter 1 Output 15V 1A 9V - 18V Input

Isolated Module DC DC Converter 1 Output 15V 1A 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 1A, 15V; Power Supply Approvals Xp Power - 52R2844 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 1A, 15V; Power Supply Approvals Xp Power
52R2844
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 1A, 15V; Power Supply Approvals Xp Power 52R2844
DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 1A, 15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 1A, 15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JCK1512S15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCK1512S15
Power Supplies - Board Mount - DC DC Converters JCK1512S15
DC DC CONVERTER 15V 15W

DC DC CONVERTER 15V 15W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCK1512S15 1470-1991-5-ND 52R2844 JCK1512S15
Product Name JCK15 Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 1A, 15V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

34.2 to 37.8 Volt (V) Adjustable Output Voltage Range AEU 65 Series Switch Mode Power Supply - AEU65-360 - Triad Magnetics
Specs
Type DC Power Supply
Technology Switching Power Supply
Regulatory Compliance UL 60950-1, (Insulation Class -1)
View Details
3 suppliers