XP Power JCJ Series DC/DC Converter JCJ1024S05

Description
• 8-10 Watts • 2:1 Input Range • DIP-24 Metal Package • Operating Temperature -40 ºC to +100 ºC • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• 8-10 Watts • 2:1 Input Range • DIP-24 Metal Package • Operating Temperature -40 ºC to +100 ºC • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCJ Series DC/DC Converter - JCJ1024S05 - XP Power
Sunnyvale, CA, USA
JCJ Series DC/DC Converter
JCJ1024S05
JCJ Series DC/DC Converter JCJ1024S05
• 8-10 Watts • 2:1 Input Range • DIP-24 Metal Package • Operating Temperature -40 ºC to +100 ºC • Single & Dual Outputs • 3 Year Warranty

• 8-10 Watts
• 2:1 Input Range
• DIP-24 Metal Package
• Operating Temperature -40 ºC to +100 ºC
• Single & Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1984-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1984-5-ND
DC DC Converters 1470-1984-5-ND
Isolated Module DC DC Converter 1 Output 5V 2A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 2A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 10W, 2A, 5V; Power Supply Approvals Xp Power - 04R8724 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 10W, 2A, 5V; Power Supply Approvals Xp Power
04R8724
Dc-Dc Converter, Iso Pol, 1 O/p, 10W, 2A, 5V; Power Supply Approvals Xp Power 04R8724
DC-DC CONVERTER, ISO POL, 1 O/P, 10W, 2A, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 10W, 2A, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - JCJ1024S05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCJ1024S05
Power Supplies - Board Mount - DC DC Converters JCJ1024S05
DC DC CONVERTER 5V 10W

DC DC CONVERTER 5V 10W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCJ1024S05 1470-1984-5-ND 04R8724 JCJ1024S05
Product Name JCJ Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 10W, 2A, 5V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details