XP Power JCH20 Series DC-DC Converters JCH2048D12

Description
Features: • 2:1 Input Range • 2.0” x 2.0” x 0.4” Metal Package • 1500 VDC Isolation • Efficiency up to 91% • Single & Dual Outputs • 40 °C to +100 °C Operating Temperature • Continuous Short Circuit Protection
Datasheet
Description
Features: • 2:1 Input Range • 2.0” x 2.0” x 0.4” Metal Package • 1500 VDC Isolation • Efficiency up to 91% • Single & Dual Outputs • 40 °C to +100 °C Operating Temperature • Continuous Short Circuit Protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCH20 Series DC-DC Converters - JCH2048D12 - XP Power
Sunnyvale, CA, USA
JCH20 Series DC-DC Converters
JCH2048D12
JCH20 Series DC-DC Converters JCH2048D12
Features: • 2:1 Input Range • 2.0” x 2.0” x 0.4” Metal Package • 1500 VDC Isolation • Efficiency up to 91% • Single & Dual Outputs • 40 °C to +100 °C Operating Temperature • Continuous Short Circuit Protection

Features:

• 2:1 Input Range
• 2.0” x 2.0” x 0.4” Metal Package
• 1500 VDC Isolation
• Efficiency up to 91%
• Single & Dual Outputs
• 40 °C to +100 °C Operating Temperature
• Continuous Short Circuit Protection

Supplier's Site Datasheet

Technical Specifications

  XP Power
Product Category Power Supplies
Product Number JCH2048D12
Product Name JCH20 Series DC-DC Converters
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Voltage -15.0 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP3305C 3Ch Advanced-Series Programmable Linear DC Power Supply - UDP3305C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details
AC AC Wall Power Adapters - 237-2264-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5161X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-24-2 Open Power Supply - PS-24-2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details