Features:
• 2:1 Input Range
• 2.0” x 2.0” x 0.4” Metal Package
• 1500 VDC Isolation
• Efficiency up to 91%
• Single & Dual Outputs
• 40 °C to +100 °C Operating Temperature
• Continuous Short Circuit Protection
| XP Power | |
|---|---|
| Product Category | Power Supplies |
| Product Number | JCH2024D24 |
| Product Name | JCH20 Series DC-DC Converters |
| Type | DC-DC Converter |
| Form Factor | Board Mount |
| Applications | Instrumentation |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| DC Output Voltage | 24.0 volts |