XP Power JCE06 Series DC-DC Converter JCE0648D05

Description
• 6 Watts • 2:1 Input Range • DIP-24 Plastic Case • Operating Temperature -40 °C to +100 °C • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• 6 Watts • 2:1 Input Range • DIP-24 Plastic Case • Operating Temperature -40 °C to +100 °C • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCE06 Series DC-DC Converter - JCE0648D05 - XP Power
Sunnyvale, CA, USA
JCE06 Series DC-DC Converter
JCE0648D05
JCE06 Series DC-DC Converter JCE0648D05
• 6 Watts • 2:1 Input Range • DIP-24 Plastic Case • Operating Temperature -40 °C to +100 °C • Single & Dual Outputs • 3 Year Warranty

• 6 Watts
• 2:1 Input Range
• DIP-24 Plastic Case
• Operating Temperature -40 °C to +100 °C
• Single & Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1941-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1941-5-ND
DC DC Converters 1470-1941-5-ND
Isolated Module DC DC Converter 2 Output 5V -5V 600mA, 600mA 36V - 75V Input

Isolated Module DC DC Converter 2 Output 5V -5V 600mA, 600mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2O/p, 0.6A, 6W; Power Supply Approvals Xp Power - 19X6813 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2O/p, 0.6A, 6W; Power Supply Approvals Xp Power
19X6813
Dc-Dc Converter, Iso Pol, 2O/p, 0.6A, 6W; Power Supply Approvals Xp Power 19X6813
DC-DC CONVERTER, ISO POL, 2O/P, 0.6A, 6W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2O/P, 0.6A, 6W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number JCE0648D05 1470-1941-5-ND 19X6813
Product Name JCE06 Series DC-DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 2O/p, 0.6A, 6W; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Applications Instrumentation, Military
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage -5.0 to 5.0 volts 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC1 Enclosed Power Supply - PS-24-MC1 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
High Voltage Power Supplies - 802-OEM-4KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supply - 19556660 - Radwell International
Specs
DC Output Voltage 24.0 volts
View Details