XP Power DC DC Converters JCE0348S05-H

Description
Isolated Module DC DC Converter 1 Output 5V 600mA 36V - 75V Input
Request a Quote
Description
Isolated Module DC DC Converter 1 Output 5V 600mA 36V - 75V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter, part number 44Y5631, is designed to provide a regulated output of 5V at a maximum current of 600mA, suitable for various applications requiring a compact power supply solution. It operates within a 2:1 input voltage range of 9-18 VDC, ensuring versatility in different circuit designs. The converter features a DIP24 plastic case, making it easy to integrate into existing systems. This model offers an efficiency rating of 78% and does not require a minimum load, which simplifies its application in various scenarios. It includes built-in short circuit protection and has a maximum capacitive load of 470 OºF. The operating temperature range is broad, from -40 °C to +100 °C, allowing for use in demanding environments. Additionally, it meets safety standards including UL62368-1 and is RoHS compliant, ensuring it adheres to environmental regulations. Engineers considering this product will find it suitable for applications that require reliable performance in a compact form factor.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter, part number 44Y5631, is designed to provide a regulated output of 5V at a maximum current of 600mA, suitable for various applications requiring a compact power supply solution. It operates within a 2:1 input voltage range of 9-18 VDC, ensuring versatility in different circuit designs. The converter features a DIP24 plastic case, making it easy to integrate into existing systems. This model offers an efficiency rating of 78% and does not require a minimum load, which simplifies its application in various scenarios. It includes built-in short circuit protection and has a maximum capacitive load of 470 OºF. The operating temperature range is broad, from -40 °C to +100 °C, allowing for use in demanding environments. Additionally, it meets safety standards including UL62368-1 and is RoHS compliant, ensuring it adheres to environmental regulations. Engineers considering this product will find it suitable for applications that require reliable performance in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - JCE0348S05-H-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JCE0348S05-H-ND
DC DC Converters JCE0348S05-H-ND
Isolated Module DC DC Converter 1 Output 5V 600mA 36V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 600mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 0.6A, Dip; Power Supply Approvals Xp Power - 44Y5631 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.6A, Dip; Power Supply Approvals Xp Power
44Y5631
Dc-Dc Converter, 5V, 0.6A, Dip; Power Supply Approvals Xp Power 44Y5631
DC-DC CONVERTER, 5V, 0.6A, DIP; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Width:20.32mm RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.6A, DIP; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Width:20.32mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number JCE0348S05-H-ND 44Y5631
Product Name DC DC Converters Dc-Dc Converter, 5V, 0.6A, Dip; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 0.6000 amps 0.6000 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 237-2161-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
2 suppliers