XP Power JCE03 Series DC-DC Converter JCE0324S3V3

Description
Features: 2:1 Input Range DIP24 Plastic Case Operating Temperature -40 °C to +100 °C Single & Dual Outputs 1500 VDC Isolation, 3000 VDC Option Fully Regulated Output No Minimum Load Required 3 Year Warranty
Request a Quote Datasheet
Description
Features: 2:1 Input Range DIP24 Plastic Case Operating Temperature -40 °C to +100 °C Single & Dual Outputs 1500 VDC Isolation, 3000 VDC Option Fully Regulated Output No Minimum Load Required 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCE03 Series DC-DC Converter - JCE0324S3V3 - XP Power
Sunnyvale, CA, USA
JCE03 Series DC-DC Converter
JCE0324S3V3
JCE03 Series DC-DC Converter JCE0324S3V3
Features: 2:1 Input Range DIP24 Plastic Case Operating Temperature -40 °C to +100 °C Single & Dual Outputs 1500 VDC Isolation, 3000 VDC Option Fully Regulated Output No Minimum Load Required 3 Year Warranty

Features:

  • 2:1 Input Range
  • DIP24 Plastic Case
  • Operating Temperature -40 °C to +100 °C
  • Single & Dual Outputs
  • 1500 VDC Isolation, 3000 VDC Option
  • Fully Regulated Output
  • No Minimum Load Required
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-2911-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2911-5-ND
DC DC Converters 1470-2911-5-ND
Isolated Module DC DC Converter 1 Output 3.3V 900mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 900mA 18V - 36V Input

Buy Now Datasheet
Power Supply/Voltage Converter PC Board Mount - 88723438 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
88723438
Power Supply/Voltage Converter PC Board Mount 88723438
DC-DC CONVERTER, 3.3 VDC, 0.9 AMP, DIP, INPUT RATIO: 2:1, OUTPUT POWER MAX: 3 W, NO. OF OUTPUTS: 1 OUTPUT, 900 MA. FREE 2 YEAR RADWELL WARRANTY

DC-DC CONVERTER, 3.3 VDC, 0.9 AMP, DIP, INPUT RATIO: 2:1, OUTPUT POWER MAX: 3 W, NO. OF OUTPUTS: 1 OUTPUT, 900 MA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Dc-Dc Converter, 3.3V, 0.9A, Dip; Power Supply Approvals Xp Power - 44Y5618 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.9A, Dip; Power Supply Approvals Xp Power
44Y5618
Dc-Dc Converter, 3.3V, 0.9A, Dip; Power Supply Approvals Xp Power 44Y5618
DC-DC CONVERTER, 3.3V, 0.9A, DIP; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:900mA; Output Voltage - Output 2:-; Width:20.32mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.9A, DIP; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:900mA; Output Voltage - Output 2:-; Width:20.32mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Radwell International Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCE0324S3V3 1470-2911-5-ND 88723438 44Y5618
Product Name JCE03 Series DC-DC Converter DC DC Converters Power Supply/Voltage Converter PC Board Mount Dc-Dc Converter, 3.3V, 0.9A, Dip; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Applications Instrumentation
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-24-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
200W, Rugged DC/DC Converter for Redundant Operation in Railway and Other Heavy Duty Environments - RWD 200-P200L, RWD 200-P200X - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Power Supplies - 5000005349-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 10 amps
View Details