XP Power DC DC Converters JCE0324D15-H

Description
Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - JCE0324D15-H-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JCE0324D15-H-ND
DC DC Converters JCE0324D15-H-ND
Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 3W, Dip; Power Supply Approvals Xp Power - 44Y5607 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 3W, Dip; Power Supply Approvals Xp Power
44Y5607
Dc-Dc Converter, 2 O/p, 3W, Dip; Power Supply Approvals Xp Power 44Y5607
DC-DC CONVERTER, 2 O/P, 3W, DIP; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:100mA; Output Voltage - Output 2:-15V; Width:- RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 3W, DIP; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:100mA; Output Voltage - Output 2:-15V; Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number JCE0324D15-H-ND 44Y5607
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 3W, Dip; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 0.1000 amps 0.1000 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
Induction Power Supply Unit - VIP® Multi-Switch™ - Inductotherm Group
Specs
Applications Instrumentation, Graphite Heating Applications
DC Output Power 1.50E6 watts
Number of Outputs 8 #
View Details
Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details