XP Power Power Supplies - Board Mount - DC DC Converters JCD0505D12

Description
Win Source Part Number: 1340380-JCD0505D12 Category: Power Supplies - Board Mount - DC DC Converters Series: JCD (5W) Type: Isolated Module Features: OCP, OVP, SCP Package: Tube Size / Dimension: 1.25" L x 0.80" W x 0.41" H (31.8mm x 20.3mm x 10.4mm) Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 5 W Voltage - Isolation: 1.6 kV Number of Outputs: 2 Current - Output (Max): 208mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 9V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 82% Mounting Type: Through Hole Package / Case: 24-DIP Module, 8 Leads Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: JCD0505 Standard Number: 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1340380-JCD0505D12 Category: Power Supplies - Board Mount - DC DC Converters Series: JCD (5W) Type: Isolated Module Features: OCP, OVP, SCP Package: Tube Size / Dimension: 1.25" L x 0.80" W x 0.41" H (31.8mm x 20.3mm x 10.4mm) Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 5 W Voltage - Isolation: 1.6 kV Number of Outputs: 2 Current - Output (Max): 208mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 9V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 82% Mounting Type: Through Hole Package / Case: 24-DIP Module, 8 Leads Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: JCD0505 Standard Number: 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1340380-JCD0505D12 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1340380-JCD0505D12
Power Supplies - Board Mount - DC DC Converters 1340380-JCD0505D12
Win Source Part Number: 1340380-JCD0505D12 Category: Power Supplies - Board Mount - DC DC Converters Series: JCD (5W) Type: Isolated Module Features: OCP, OVP, SCP Package: Tube Size / Dimension: 1.25" L x 0.80" W x 0.41" H (31.8mm x 20.3mm x 10.4mm) Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 5 W Voltage - Isolation: 1.6 kV Number of Outputs: 2 Current - Output (Max): 208mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 9V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 82% Mounting Type: Through Hole Package / Case: 24-DIP Module, 8 Leads Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: JCD0505 Standard Number: 62368-1

Win Source Part Number: 1340380-JCD0505D12
Category: Power Supplies - Board Mount - DC DC Converters
Series: JCD (5W)
Type: Isolated Module
Features: OCP, OVP, SCP
Package: Tube
Size / Dimension: 1.25" L x 0.80" W x 0.41" H (31.8mm x 20.3mm x 10.4mm)
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 5 W
Voltage - Isolation: 1.6 kV
Number of Outputs: 2
Current - Output (Max): 208mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 9V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 82%
Mounting Type: Through Hole
Package / Case: 24-DIP Module, 8 Leads
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: XP Power
Base Product Number: JCD0505
Standard Number: 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1340380-JCD0505D12
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC to DC Converter - AAT2506IWP-AW-T1 - Richardson RFPD
Specs
Package Type Other; TDFN
IOUT 0.3000 amps
View Details
DC-DC Converters - 1226136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 24 volts
View Details