XP Power JCD04 Series DC-DC Converter 4 W, 2:1 Input JCD0412S12

Description
• 4-6 Watts • 2:1 Input Range • Industry Standard Package • 1600 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty
Request a Quote Datasheet
Description
• 4-6 Watts • 2:1 Input Range • Industry Standard Package • 1600 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCD04 Series DC-DC Converter 4 W, 2:1 Input - JCD0412S12 - XP Power
Sunnyvale, CA, USA
JCD04 Series DC-DC Converter 4 W, 2:1 Input
JCD0412S12
JCD04 Series DC-DC Converter 4 W, 2:1 Input JCD0412S12
• 4-6 Watts • 2:1 Input Range • Industry Standard Package • 1600 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty

• 4-6 Watts
• 2:1 Input Range
• Industry Standard Package
• 1600 VDC Isolation
• Continuous Short Circuit Protection
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1848-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1848-5-ND
DC DC Converters 1470-1848-5-ND
Isolated Module DC DC Converter 1 Output 12V 333mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 12V 333mA 9V - 18V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 4 W, 12 V, 333 Ma Rohs Compliant Xp Power - 75T6983 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 4 W, 12 V, 333 Ma Rohs Compliant Xp Power
75T6983
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 4 W, 12 V, 333 Ma Rohs Compliant Xp Power 75T6983
Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 4 W, 12 V, 333 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 4 W, 12 V, 333 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 4W, 333Ma, 12V; Power Supply Approvals Xp Power - 62T2022 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 4W, 333Ma, 12V; Power Supply Approvals Xp Power
62T2022
Dc-Dc Converter, Iso Pol, 1 O/p, 4W, 333Ma, 12V; Power Supply Approvals Xp Power 62T2022
DC-DC CONVERTER, ISO POL, 1 O/P, 4W, 333mA, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:4W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:333mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 4W, 333mA, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:4W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:333mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCD0412S12 1470-1848-5-ND 75T6983 62T2022
Product Name JCD04 Series DC-DC Converter 4 W, 2:1 Input DC DC Converters Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 4 W, 12 V, 333 Ma Rohs Compliant Xp Power Dc-Dc Converter, Iso Pol, 1 O/p, 4W, 333Ma, 12V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Applications Instrumentation
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 12.0 volts 12.0 volts
DC Output Current 0.3330 amps 0.3330 amps 0.3330 amps
Unlock Full Specs
to access all available technical data

Similar Products

Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 36 W, 24 V, 1.5 A Rohs Compliant Finder - 89W0457 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details
PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details