XP Power JCD04 Series DC-DC Converter 4 W, 2:1 Input JCD0405S3V3

Description
• 4-6 Watts • 2:1 Input Range • Industry Standard Package • 1600 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty
Request a Quote Datasheet
Description
• 4-6 Watts • 2:1 Input Range • Industry Standard Package • 1600 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCD04 Series DC-DC Converter 4 W, 2:1 Input - JCD0405S3V3 - XP Power
Sunnyvale, CA, USA
JCD04 Series DC-DC Converter 4 W, 2:1 Input
JCD0405S3V3
JCD04 Series DC-DC Converter 4 W, 2:1 Input JCD0405S3V3
• 4-6 Watts • 2:1 Input Range • Industry Standard Package • 1600 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty

• 4-6 Watts
• 2:1 Input Range
• Industry Standard Package
• 1600 VDC Isolation
• Continuous Short Circuit Protection
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1839-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1839-5-ND
DC DC Converters 1470-1839-5-ND
Isolated Module DC DC Converter 1 Output 3.3V 1.2A 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 3.3V 1.2A 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 4W, 1.2A, 3.3V; Power Supply Approvals Xp Power - 62T2013 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 4W, 1.2A, 3.3V; Power Supply Approvals Xp Power
62T2013
Dc-Dc Converter, Iso Pol, 1 O/p, 4W, 1.2A, 3.3V; Power Supply Approvals Xp Power 62T2013
DC-DC CONVERTER, ISO POL, 1 O/P, 4W, 1.2A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:4W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.2A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 4W, 1.2A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:4W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.2A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number JCD0405S3V3 1470-1839-5-ND 62T2013
Product Name JCD04 Series DC-DC Converter 4 W, 2:1 Input DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 4W, 1.2A, 3.3V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Applications Instrumentation
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 3.3 volts 3.3 volts
DC Output Current 1.2 amps 1.2 amps 1.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

UDP6942B 360W DC Switching Power Supply 60V/15A - UDP6942B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1395-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5162X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-24-MC2 Enclosed Power Supply - PS-24-MC2 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details