• 3 Watts
• 2:1 Input Range
• Operating Temperature -40 ºC to +100 ºC
• Single & Dual Outputs
• 1500 VDC Isolation
• 3 Year Warranty
| XP Power | |
|---|---|
| Product Category | Power Supplies |
| Product Number | JCB0324D05-H |
| Product Name | JCB Series DC/DC Converter |
| Type | DC-DC Converter |
| Technology | Switching Power Supply |
| Form Factor | Board Mount |
| Applications | Instrumentation, Industrial |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |