The JCB0312S15-M is a 3-watt DC/DC converter from the JCB Series by XP Power, designed to operate within a 2:1 input voltage range of 9 to 18 VDC. It provides a regulated output voltage of 15 V with a maximum output current of 200 mA. The converter features an initial set accuracy of ±1% and maintains line and load regulation of ±0.5% max. It has a ripple and noise specification of 60 mV pk-pk max and includes short circuit protection with auto recovery. The operating temperature range is -40 °C to +100 °C, with derating from 100% load at +85 °C to no load at +100 °C. The device offers 1500 VDC isolation between input and output, with an optional high isolation version available at 3000 VDC. The switching frequency is variable between 100-400 kHz, and the converter has a power density of 7.5 W/in². It is suitable for applications requiring reliable performance in harsh environments, with a 3-year warranty provided.
• 3 Watts
• 2:1 Input Range
• Operating Temperature -40 ºC to +100 ºC
• Single & Dual Outputs
• 1500 VDC Isolation
• 3 Year Warranty
| XP Power | |
|---|---|
| Product Category | Power Supplies |
| Product Number | JCB0312S15-M |
| Product Name | JCB Series DC/DC Converter |
| Type | DC-DC Converter |
| Technology | Switching Power Supply |
| Form Factor | Board Mount |
| Applications | Instrumentation, Industrial |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |