The JCB0312S12-HM is a 3-watt DC/DC converter from the JCB Series by XP Power, designed for a wide input voltage range of 9-18 VDC. It provides a regulated output voltage of 12 V with a maximum output current of 250 mA. The converter features an efficiency rating of up to 79% and operates within a temperature range of -40 °C to +100 °C, with derating from 100% load at +85 °C to no load at +100 °C. This model includes 1500 VDC isolation between input and output, ensuring safety in various applications. It has a transient response of less than 3% deviation, recovering to within 1% in 2 ms for a 50% load change. The device also incorporates short circuit protection with auto recovery, making it suitable for demanding environments. The JCB0312S12-HM is compliant with EMC standards, including EN55022 Class A for emissions and EN61000-4 series for immunity. It is available in a compact package, making it suitable for space-constrained applications.
• 3 Watts
• 2:1 Input Range
• Operating Temperature -40 ºC to +100 ºC
• Single & Dual Outputs
• 1500 VDC Isolation
• 3 Year Warranty
| XP Power | |
|---|---|
| Product Category | Power Supplies |
| Product Number | JCB0312S12-HM |
| Product Name | JCB Series DC/DC Converter |
| Type | DC-DC Converter |
| Technology | Switching Power Supply |
| Form Factor | Board Mount |
| Applications | Instrumentation, Industrial |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |