The JCB0312S05-H is a 3-watt DC/DC converter from the JCB Series by XP Power, designed to operate within a 2:1 input voltage range of 9 to 18 VDC. It provides a regulated output voltage of 5 V with a maximum output current of 600 mA. The converter features an initial set accuracy of ±1% and maintains line and load regulation of ±0.5%. It has a ripple and noise specification of 60 mV peak-to-peak and includes short circuit protection with auto recovery. This model operates efficiently across a wide temperature range from -40 °C to +100 °C, with a derating requirement above 85 °C. It offers 1500 VDC isolation between input and output, ensuring safety in various applications. The device is suitable for natural convection cooling and has a power density of 7.5 W/in². The JCB0312S05-H is backed by a 3-year warranty, making it a reliable choice for engineers seeking a compact and efficient DC/DC converter for their projects.
• 3 Watts
• 2:1 Input Range
• Operating Temperature -40 ºC to +100 ºC
• Single & Dual Outputs
• 1500 VDC Isolation
• 3 Year Warranty
| XP Power | |
|---|---|
| Product Category | Power Supplies |
| Product Number | JCB0312S05-H |
| Product Name | JCB Series DC/DC Converter |
| Type | DC-DC Converter |
| Technology | Switching Power Supply |
| Form Factor | Board Mount |
| Applications | Instrumentation, Industrial |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |