XP Power JCA06 Series DC/DC Converter JCA0605D01

Description
• 4-6 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty
Request a Quote
Description
• 4-6 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The JCA0605D01 is a DC/DC converter from the JCA06 Series by XP Power, designed to provide ±5.0 VDC output with a maximum output current of ±0.50 A. It operates within an input voltage range of 4.5 to 9.0 VDC and features an efficiency of 81% at full load. The device has no minimum load requirement and offers a compact metal package measuring 1.0 x 0.8 inches. Key specifications include a start-up delay of 200 ms maximum, a typical start-up rise time of 3.5 ms, and a ripple and noise specification of 50 mV peak-to-peak. The converter is equipped with overcurrent, short circuit, and overvoltage protection features. It operates over a temperature range of -40 °C to +100 °C, with power derating above 75 °C. The product is suitable for applications requiring basic insulation with an isolation voltage of 1500 VDC. The JCA0605D01 is UL and TUV approved, ensuring compliance with safety standards, and comes with a three-year warranty. This product is ideal for engineers seeking a reliable and efficient DC/DC converter for their projects.

Datasheet Summary
Powered by GS/AI

The JCA0605D01 is a DC/DC converter from the JCA06 Series by XP Power, designed to provide ±5.0 VDC output with a maximum output current of ±0.50 A. It operates within an input voltage range of 4.5 to 9.0 VDC and features an efficiency of 81% at full load. The device has no minimum load requirement and offers a compact metal package measuring 1.0 x 0.8 inches. Key specifications include a start-up delay of 200 ms maximum, a typical start-up rise time of 3.5 ms, and a ripple and noise specification of 50 mV peak-to-peak. The converter is equipped with overcurrent, short circuit, and overvoltage protection features. It operates over a temperature range of -40 °C to +100 °C, with power derating above 75 °C. The product is suitable for applications requiring basic insulation with an isolation voltage of 1500 VDC. The JCA0605D01 is UL and TUV approved, ensuring compliance with safety standards, and comes with a three-year warranty. This product is ideal for engineers seeking a reliable and efficient DC/DC converter for their projects.

Suppliers

Company
Product
Description
Supplier Links
JCA06 Series DC/DC Converter - JCA0605D01 - XP Power
Sunnyvale, CA, USA
JCA06 Series DC/DC Converter
JCA0605D01
JCA06 Series DC/DC Converter JCA0605D01
• 4-6 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty

• 4-6 Watts
• Compact 1.0 x 0.8 Inch Metal Package
• Industry Standard Pinout
• 2:1 Input Range
• Single & Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1739-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1739-5-ND
DC DC Converters 1470-1739-5-ND
Isolated Module DC DC Converter 2 Output 5V -5V 500mA, 500mA 4.5V - 9V Input

Isolated Module DC DC Converter 2 Output 5V -5V 500mA, 500mA 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Conv, Iso Pol, 2 O/p, 6W, 5V, -5V; Power Supply Approvals Xp Power - 32M6390 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 2 O/p, 6W, 5V, -5V; Power Supply Approvals Xp Power
32M6390
Dc-Dc Conv, Iso Pol, 2 O/p, 6W, 5V, -5V; Power Supply Approvals Xp Power 32M6390
DC-DC CONV, ISO POL, 2 O/P, 6W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:500mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

DC-DC CONV, ISO POL, 2 O/P, 6W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:500mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number JCA0605D01 1470-1739-5-ND 32M6390
Product Name JCA06 Series DC/DC Converter DC DC Converters Dc-Dc Conv, Iso Pol, 2 O/p, 6W, 5V, -5V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Applications Instrumentation
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 4.5 to 9.0 volts 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
DC-DC Converters - CC1R5-2412DR-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
3 suppliers
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-PSD-3005-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 50 C (-4 to 122 F)
DC Output Current 3 amps
View Details
2 suppliers