The CC1R5-2412DR-E is a 1.5W isolated DC-DC converter from the CC-E series, designed for industrial applications requiring a 24V input and dual ±12V or ±15V outputs. It features a surface-mount (R) package, operates with an input voltage range of 18 to 36V, and provides an output current of ±0.06A for ±12V or ±0.05A for ±15V. The converter has an efficiency of 79% at nominal input, a maximum output ripple and noise of 120mV, and an input-to-output isolation of 500Vac. It supports remote on/off via negative logic and operates in ambient temperatures from -40 to 85°C. The five-sided metal case reduces radiated noise, and the device meets IEC/UL/CSA/EN62368-1
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Isolated Module DC DC Converter 2 Output 12 ~ 15V -12 ~ -15V 60mA, 60mA 18V - 36V Input
DC DC CNVRTR +/-12V TO +/-15V 1W
| TDK-Lambda Americas Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | CC1R5-2412DR-E | 445-3315-ND | CC1R5-2412DR-E |
| Product Name | DC-DC Converters | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | |
| Form Factor | Board Mount | Board Mount | Board Mount |
| Features | Ultra-compact metal shielded type Convection cooling Dual output models also available. | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |