XP Power JCA04 Series DC/DC Converter JCA0424D02

Description
• 4-6 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• 4-6 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCA04 Series DC/DC Converter - JCA0424D02 - XP Power
Sunnyvale, CA, USA
JCA04 Series DC/DC Converter
JCA0424D02
JCA04 Series DC/DC Converter JCA0424D02
• 4-6 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty

• 4-6 Watts
• Compact 1.0 x 0.8 Inch Metal Package
• Industry Standard Pinout
• 2:1 Input Range
• Single & Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1726-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1726-5-ND
DC DC Converters 1470-1726-5-ND
Isolated Module DC DC Converter 2 Output 12V -12V 170mA, 170mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 12V -12V 170mA, 170mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 4W, 12V, -12V; Power Supply Approvals Xp Power - 32M6377 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 4W, 12V, -12V; Power Supply Approvals Xp Power
32M6377
Dc-Dc Converter, Iso Pol, 2 O/p, 4W, 12V, -12V; Power Supply Approvals Xp Power 32M6377
DC-DC CONVERTER, ISO POL, 2 O/P, 4W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:4W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:170mA; Output Voltage - Output 2:-12VRoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 4W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:4W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:170mA; Output Voltage - Output 2:-12VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number JCA0424D02 1470-1726-5-ND 32M6377
Product Name JCA04 Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 4W, 12V, -12V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Applications Instrumentation
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 12.0 to 36.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12 Open Power Supply - PS-12 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
DINRail mount DC-DC converters - DPX15-24WS15 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 85 to 95 C (185 to 203 F)
DC Output Voltage 15.0 volts
View Details