XP Power DC DC Converters IZB0348S15

Description
SINGLE O/P DC-DC PCB MOUNT 3W 1.
Request a Quote Datasheet
Description
SINGLE O/P DC-DC PCB MOUNT 3W 1.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-IZB0348S15-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-IZB0348S15-ND
DC DC Converters 1470-IZB0348S15-ND
SINGLE O/P DC-DC PCB MOUNT 3W 1.

SINGLE O/P DC-DC PCB MOUNT 3W 1.

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.2A; Power Supply Approvals Xp Power - 61AK3187 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.2A; Power Supply Approvals Xp Power
61AK3187
Dc-Dc Converter, 15V, 0.2A; Power Supply Approvals Xp Power 61AK3187
DC-DC CONVERTER, 15V, 0.2A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:9.5mm

DC-DC CONVERTER, 15V, 0.2A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:9.5mm

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-IZB0348S15-ND 61AK3187
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.2A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 200-240V 960W 48V with PFC Function - 96PSD-A960W48-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details