The DC-DC Converter, part number 61AK3186, is a regulated single output device with an output voltage of 12V and a maximum output current of 250mA, providing a total output power of 3W. It features a 2:1 input voltage range, allowing for input voltages from 9.0V to 18.0V. The converter is designed in a compact SIP8 package, measuring 0.86,Äù x 0.37,Äù x 0.47,Äù (22.0 x 9.5 x 12.0mm), and weighs approximately 4.5g. This model offers 1.5kVDC functional isolation, with an optional 3kVDC available. It includes continuous short circuit protection and operates efficiently with a typical efficiency rating of 82% at nominal input voltage and full load. The operating temperature range is from -40°C to +85°C, making it suitable for various industrial applications. The converter also complies with safety standards including UL/cUL62368-1 and CE directives, ensuring reliability in electronic systems. Engineers considering this product should note its enhanced ripple filter function and remote On/Off capability, which can be beneficial in power management applications.
SINGLE O/P DC-DC PCB MOUNT 3W 1.
DC-DC CONVERTER, 12V, 0.25A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Width:9.5mm
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1470-IZB0348S12-ND | 61AK3186 |
| Product Name | DC DC Converters | Dc-Dc Converter, 12V, 0.25A; Power Supply Approvals Xp Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 0.2500 amps | 0.2500 amps |