XP Power DC DC Converters IZB0324S15

Description
SINGLE O/P DC-DC PCB MOUNT 3W 1.
Request a Quote Datasheet
Description
SINGLE O/P DC-DC PCB MOUNT 3W 1.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-IZB0324S15-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-IZB0324S15-ND
DC DC Converters 1470-IZB0324S15-ND
SINGLE O/P DC-DC PCB MOUNT 3W 1.

SINGLE O/P DC-DC PCB MOUNT 3W 1.

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.2A; Power Supply Approvals Xp Power - 61AK3181 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.2A; Power Supply Approvals Xp Power
61AK3181
Dc-Dc Converter, 15V, 0.2A; Power Supply Approvals Xp Power 61AK3181
DC-DC CONVERTER, 15V, 0.2A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:9.5mm

DC-DC CONVERTER, 15V, 0.2A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:9.5mm

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-IZB0324S15-ND 61AK3181
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.2A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 6U Programmable DC Power - hea6917-ea-pub-12000-80-6u-wc-32136 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 2000.0 volts
AC Output Current 0.0 to 80 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Rad-Hard PCB Based DC-DC Converters - EARC - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Rad-Hard PCB Based DC-DC Converters
DC Output Power 170 watts
View Details
Power Supplies - 5000005335-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 1 amps
View Details