The IW2424SA-H is a 1 Watt DC/DC converter from the IW Series by XP Power, designed for applications requiring regulated output. It features a wide input voltage range of 18.0 to 36.0 V and provides a single output voltage of 24 V with a maximum output current of 42 mA. The converter has a minimum load requirement of 25% to meet specified performance metrics and offers a ripple and noise specification of 80 mV peak-to-peak at a bandwidth of 20 MHz. This model includes continuous short circuit protection with auto recovery and has an isolation voltage of 1000 VDC, with an optional 3000 VDC isolation available. The operating temperature range is from -40 °C to +100 °C, with derating from 100% load at 85 °C to 0% load at 100 °C. The device is convection cooled and has a mean time between failures (MTBF) of over 1.66 million hours at 25 °C. The IW2424SA-H is available in a SIP package and complies with safety standards including UL62368-1, CE, and UKCA.
• 1 Watt
• Regulated Single & Dual Output
• Wide 2:1 Input Range
• SIP or DIP Package
• 1000 VDC Isolation
• 3 Year Warranty
| XP Power | |
|---|---|
| Product Category | Power Supplies |
| Product Number | IW2424SA-H |
| Product Name | IW Series DC/DC Converter |
| Type | DC-DC Converter |
| Technology | Switching Power Supply |
| Form Factor | Board Mount |
| Applications | Instrumentation, Industrial |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |