The IW2403SA is a 1 Watt DC/DC converter from the IW Series by XP Power, designed to provide regulated output with a wide 2:1 input voltage range of 18.0 to 36.0 V. It features a single output voltage of 3.3 V, capable of delivering a maximum output current of 303 mA, with a maximum capacitive load of 3300 OºF. The device has an efficiency rating of 70% and operates with a no-load input current of 6 mA. This converter includes continuous short circuit protection with auto recovery and has an isolation voltage of 1000 VDC, with an optional 3000 VDC isolation available. The operating temperature range is from -40 °C to +100 °C, with derating from 85 °C to 100 °C. The device is available in both SIP and DIP packages, making it versatile for various applications. The IW2403SA is suitable for engineers looking for a compact and efficient DC/DC converter with robust protection features and a wide operational temperature range.
• 1 Watt
• Regulated Single & Dual Output
• Wide 2:1 Input Range
• SIP or DIP Package
• 1000 VDC Isolation
• 3 Year Warranty
Isolated Module DC DC Converter 1 Output 3.3V 303mA 18V - 36V Input
DC-DC CONV, ISO POL, 1 O/P, 1W, 303mA, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:- RoHS Compliant: Yes
| XP Power | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | IW2403SA | 1470-1624-5-ND | 04R8619 |
| Product Name | IW Series DC/DC Converter | DC DC Converters | Dc-Dc Conv, Iso Pol, 1 O/p, 1W, 303Ma, 3.3V; Power Supply Approvals Xp Power |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter |
| Technology | Switching Power Supply | ||
| Form Factor | Board Mount | Board Mount | |
| Applications | Instrumentation, Industrial | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 100 C (-40 to 212 F) |