XP Power DC DC Converters IVB0112S09

Description
DC DC CONVERTER SINGLE 9V 1W
Request a Quote Datasheet
Description
DC DC CONVERTER SINGLE 9V 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-IVB0112S09-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-IVB0112S09-ND
DC DC Converters 1470-IVB0112S09-ND
DC DC CONVERTER SINGLE 9V 1W

DC DC CONVERTER SINGLE 9V 1W

Buy Now Datasheet
Dc-Dc Converter, 9V, 0.111A; Power Supply Approvals Xp Power - 61AK3151 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 0.111A; Power Supply Approvals Xp Power
61AK3151
Dc-Dc Converter, 9V, 0.111A; Power Supply Approvals Xp Power 61AK3151
DC-DC CONVERTER, 9V, 0.111A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:-; Isolation Voltage:3kV

DC-DC CONVERTER, 9V, 0.111A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:-; Isolation Voltage:3kV

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-IVB0112S09-ND 61AK3151
Product Name DC DC Converters Dc-Dc Converter, 9V, 0.111A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.1110 amps 0.1110 amps
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
DC-DC Converters - CC1R5-0512SR-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
3 suppliers
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSC-24048 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 5 amps
View Details
2 suppliers