• Single & Dual Output
• SIP or DIP Package
• 3000 VDC Isolation (Optional 4000 & 6000 VDC)
• -40 °C to +85 °C Operation
• MTBF >1.1 MHrs
• Convection-cooled
• 3 Year Warranty
Isolated Module DC DC Converter 1 Output 5V 200mA 43.2V - 52.8V Input
DC DC CONVERTER 5V 1W
| XP Power | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | IV4805SA | 1470-2484-5-ND | IV4805SA |
| Product Name | IV Series DC/DC Converter | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | |
| Form Factor | Board Mount | Board Mount | Board Mount |
| Applications | Instrumentation | ITE (Commercial) | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |