XP Power IV Series DC/DC Converter IV1215S

Description
• Single & Dual Output • SIP or DIP Package • 3000 VDC Isolation (Optional 4000 & 6000 VDC) • -40 °C to +85 °C Operation • MTBF >1.1 MHrs • Convection-cooled • 3 Year Warranty
Request a Quote Datasheet
Description
• Single & Dual Output • SIP or DIP Package • 3000 VDC Isolation (Optional 4000 & 6000 VDC) • -40 °C to +85 °C Operation • MTBF >1.1 MHrs • Convection-cooled • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IV Series DC/DC Converter - IV1215S - XP Power
Sunnyvale, CA, USA
IV Series DC/DC Converter
IV1215S
IV Series DC/DC Converter IV1215S
• Single & Dual Output • SIP or DIP Package • 3000 VDC Isolation (Optional 4000 & 6000 VDC) • -40 °C to +85 °C Operation • MTBF >1.1 MHrs • Convection-cooled • 3 Year Warranty

• Single & Dual Output
• SIP or DIP Package
• 3000 VDC Isolation (Optional 4000 & 6000 VDC)
• -40 °C to +85 °C Operation
• MTBF >1.1 MHrs
• Convection-cooled
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1610-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1610-5-ND
DC DC Converters 1470-1610-5-ND
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 15V, -15V; Power Supply Approvals Xp Power - 04R8606 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 15V, -15V; Power Supply Approvals Xp Power
04R8606
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 15V, -15V; Power Supply Approvals Xp Power 04R8606
DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:33mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:33mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number IV1215S 1470-1610-5-ND 04R8606
Product Name IV Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 15V, -15V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount Board Mount
Applications Instrumentation
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.36 - Switch mode power supply - 783612302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PS-24-MC2 Enclosed Power Supply - PS-24-MC2 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details