The IV1215DA is a 1 Watt DC/DC converter from the IV Series by XP Power, designed for efficient power conversion in various applications. It operates with an input voltage of 12 VDC and provides an output of 15 VDC at a maximum current of 66 mA. The converter features a high efficiency of 78% and does not require a minimum load for operation. With a wide operating temperature range of -40 °C to +85 °C, the IV1215DA is suitable for harsh environments. It offers 3000 VDC isolation, with optional higher isolation levels of 4000 VDC and 6000 VDC available. The device is convection-cooled and has a mean time between failures (MTBF) of over 1.1 million hours, indicating high reliability. The IV1215DA is available in both SIP and DIP packages, making it versatile for different circuit designs. It is compliant with safety standards including UL60950-1 and UL62368-1, ensuring it meets necessary regulatory requirements.
• Single & Dual Output
• SIP or DIP Package
• 3000 VDC Isolation (Optional 4000 & 6000 VDC)
• -40 °C to +85 °C Operation
• MTBF >1.1 MHrs
• Convection-cooled
• 3 Year Warranty
| XP Power | |
|---|---|
| Product Category | Power Supplies |
| Product Number | IV1215DA |
| Product Name | IV Series DC/DC Converter |
| Type | DC-DC Converter |
| Technology | Switching Power Supply |
| Form Factor | Board Mount |
| Applications | Instrumentation |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |