XP Power IV Series DC/DC Converter IV0509D

Description
• Single & Dual Output • SIP or DIP Package • 3000 VDC Isolation (Optional 4000 & 6000 VDC) • -40 °C to +85 °C Operation • MTBF >1.1 MHrs • Convection-cooled • 3 Year Warranty
Datasheet
Description
• Single & Dual Output • SIP or DIP Package • 3000 VDC Isolation (Optional 4000 & 6000 VDC) • -40 °C to +85 °C Operation • MTBF >1.1 MHrs • Convection-cooled • 3 Year Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IV Series DC/DC Converter - IV0509D - XP Power
Sunnyvale, CA, USA
IV Series DC/DC Converter
IV0509D
IV Series DC/DC Converter IV0509D
• Single & Dual Output • SIP or DIP Package • 3000 VDC Isolation (Optional 4000 & 6000 VDC) • -40 °C to +85 °C Operation • MTBF >1.1 MHrs • Convection-cooled • 3 Year Warranty

• Single & Dual Output
• SIP or DIP Package
• 3000 VDC Isolation (Optional 4000 & 6000 VDC)
• -40 °C to +85 °C Operation
• MTBF >1.1 MHrs
• Convection-cooled
• 3 Year Warranty

Supplier's Site Datasheet

Technical Specifications

  XP Power
Product Category Power Supplies
Product Number IV0509D
Product Name IV Series DC/DC Converter
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Space Products - LS2805D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
High Voltage Power Supplies - 203S-50kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Delta AC to DC 100-240V 500W 2U (1+1)Redundant with PFC - RPS8-500U2-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC / KC
View Details
2 suppliers