XP Power DC-DC Converters ITZ0948S09

Description
Ultra Compact SIP-8 Package Smallest Footprint 9 W Converter Single & Dual Outputs 4:1 Input Range Operating Temperature -40 °C to +85 °C 1500 VDC Isolation Fully Regulated Output No Minimum Load Required Remote On/Off 3 Year Warranty
Request a Quote Datasheet
Description
Ultra Compact SIP-8 Package Smallest Footprint 9 W Converter Single & Dual Outputs 4:1 Input Range Operating Temperature -40 °C to +85 °C 1500 VDC Isolation Fully Regulated Output No Minimum Load Required Remote On/Off 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - ITZ0948S09 - XP Power
Sunnyvale, CA, USA
DC-DC Converters
ITZ0948S09
DC-DC Converters ITZ0948S09
Ultra Compact SIP-8 Package Smallest Footprint 9 W Converter Single & Dual Outputs 4:1 Input Range Operating Temperature -40 °C to +85 °C 1500 VDC Isolation Fully Regulated Output No Minimum Load Required Remote On/Off 3 Year Warranty
  • Ultra Compact SIP-8 Package
  • Smallest Footprint 9 W Converter
  • Single & Dual Outputs
  • 4:1 Input Range
  • Operating Temperature -40 °C to +85 °C
  • 1500 VDC Isolation
  • Fully Regulated Output
  • No Minimum Load Required
  • Remote On/Off
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-4037-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4037-ND
DC DC Converters 1470-4037-ND
Isolated Module DC DC Converter 1 Output 9V 1A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 9V 1A 18V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - ITZ0948S09 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ITZ0948S09
Power Supplies - Board Mount - DC DC Converters ITZ0948S09
DC DC CONVERTER 9V 9W

DC DC CONVERTER 9V 9W

Supplier's Site
Dc-Dc Converter, 9V, 1A; No. Of Outputs Xp Power - 14AC6894 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 1A; No. Of Outputs Xp Power
14AC6894
Dc-Dc Converter, 9V, 1A; No. Of Outputs Xp Power 14AC6894
DC-DC CONVERTER, 9V, 1A; No. of Outputs:1 Output; Output Power Max:9W; Output Voltage - Output 1:9V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output Current RoHS Compliant: Yes

DC-DC CONVERTER, 9V, 1A; No. of Outputs:1 Output; Output Power Max:9W; Output Voltage - Output 1:9V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ITZ0948S09 1470-4037-ND ITZ0948S09 14AC6894
Product Name DC-DC Converters DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 9V, 1A; No. Of Outputs Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
DC Output Voltage 9.0 volts 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6947-ea-bt-20200-420-4u-32166 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 420 amps
View Details
Power Supply - 7215 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
DC Output Voltage 24.0 volts
View Details