XP Power DC-DC Converters ITZ0924S3V3

Description
Ultra Compact SIP-8 Package Smallest Footprint 9 W Converter Single & Dual Outputs 4:1 Input Range Operating Temperature -40 °C to +85 °C 1500 VDC Isolation Fully Regulated Output No Minimum Load Required Remote On/Off 3 Year Warranty
Request a Quote Datasheet
Description
Ultra Compact SIP-8 Package Smallest Footprint 9 W Converter Single & Dual Outputs 4:1 Input Range Operating Temperature -40 °C to +85 °C 1500 VDC Isolation Fully Regulated Output No Minimum Load Required Remote On/Off 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - ITZ0924S3V3 - XP Power
Sunnyvale, CA, USA
DC-DC Converters
ITZ0924S3V3
DC-DC Converters ITZ0924S3V3
Ultra Compact SIP-8 Package Smallest Footprint 9 W Converter Single & Dual Outputs 4:1 Input Range Operating Temperature -40 °C to +85 °C 1500 VDC Isolation Fully Regulated Output No Minimum Load Required Remote On/Off 3 Year Warranty
  • Ultra Compact SIP-8 Package
  • Smallest Footprint 9 W Converter
  • Single & Dual Outputs
  • 4:1 Input Range
  • Operating Temperature -40 °C to +85 °C
  • 1500 VDC Isolation
  • Fully Regulated Output
  • No Minimum Load Required
  • Remote On/Off
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-4026-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4026-ND
DC DC Converters 1470-4026-ND
Isolated Module DC DC Converter 1 Output 3.3V 2A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 2A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 2A; Power Supply Approvals Xp Power - 13AC7802 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 2A; Power Supply Approvals Xp Power
13AC7802
Dc-Dc Converter, 3.3V, 2A; Power Supply Approvals Xp Power 13AC7802
DC-DC CONVERTER, 3.3V, 2A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:9W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Isolation Voltage:1.5kV RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 2A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:9W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Isolation Voltage:1.5kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ITZ0924S3V3 1470-4026-ND 13AC7802
Product Name DC-DC Converters DC DC Converters Dc-Dc Converter, 3.3V, 2A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Applications Instrumentation
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Voltage 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6720 100W Basic DC Switching Power Supply 60V/5A - UDP6720 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2137-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5161X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-12-MC2 Enclosed Power Supply - PS-12-MC2 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details