XP Power ITX Series DC-DC Converter ITX4815SA

Description
• 6 Watts • 2:1 Input Range • SIP8 Plastic Case • Operating Temperature -40 °C to +90 °C • Single and Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• 6 Watts • 2:1 Input Range • SIP8 Plastic Case • Operating Temperature -40 °C to +90 °C • Single and Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ITX Series DC-DC Converter - ITX4815SA - XP Power
Sunnyvale, CA, USA
ITX Series DC-DC Converter
ITX4815SA
ITX Series DC-DC Converter ITX4815SA
• 6 Watts • 2:1 Input Range • SIP8 Plastic Case • Operating Temperature -40 °C to +90 °C • Single and Dual Outputs • 3 Year Warranty

• 6 Watts
• 2:1 Input Range
• SIP8 Plastic Case
• Operating Temperature -40 °C to +90 °C
• Single and Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-2557-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2557-5-ND
DC DC Converters 1470-2557-5-ND
Isolated Module DC DC Converter 1 Output 15V 400mA 36V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 400mA 36V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - ITX4815SA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ITX4815SA
Power Supplies - Board Mount - DC DC Converters ITX4815SA
DC DC CONVERTER 15V 6W

DC DC CONVERTER 15V 6W

Supplier's Site
Dc/dc Converter, 6W, 15V, 0.4A; Power Supply Approvals Xp Power - 47X2691 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 6W, 15V, 0.4A; Power Supply Approvals Xp Power
47X2691
Dc/dc Converter, 6W, 15V, 0.4A; Power Supply Approvals Xp Power 47X2691
DC/DC CONVERTER, 6W, 15V, 0.4A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes

DC/DC CONVERTER, 6W, 15V, 0.4A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ITX4815SA 1470-2557-5-ND ITX4815SA 47X2691
Product Name ITX Series DC-DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc/dc Converter, 6W, 15V, 0.4A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Military ITE (Commercial)
Operating Temperature -40 to 90 C (-40 to 194 F) -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F)
DC Output Voltage 15.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 303L-5kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Electromagnet Power Supply - Model 648 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details
Supply module - 750-612 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
2 suppliers