XP Power ITX Series DC-DC Converter ITX4803SA

Description
• 6 Watts • 2:1 Input Range • SIP8 Plastic Case • Operating Temperature -40 °C to +90 °C • Single and Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• 6 Watts • 2:1 Input Range • SIP8 Plastic Case • Operating Temperature -40 °C to +90 °C • Single and Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ITX Series DC-DC Converter - ITX4803SA - XP Power
Sunnyvale, CA, USA
ITX Series DC-DC Converter
ITX4803SA
ITX Series DC-DC Converter ITX4803SA
• 6 Watts • 2:1 Input Range • SIP8 Plastic Case • Operating Temperature -40 °C to +90 °C • Single and Dual Outputs • 3 Year Warranty

• 6 Watts
• 2:1 Input Range
• SIP8 Plastic Case
• Operating Temperature -40 °C to +90 °C
• Single and Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-2550-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2550-5-ND
DC DC Converters 1470-2550-5-ND
Isolated Module DC DC Converter 1 Output 3.3V 1.3A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 1.3A 36V - 75V Input

Buy Now Datasheet
Dc/dc Converter, 6W, 3.3V, 1.3A; Power Supply Approvals Xp Power - 47X2684 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 6W, 3.3V, 1.3A; Power Supply Approvals Xp Power
47X2684
Dc/dc Converter, 6W, 3.3V, 1.3A; Power Supply Approvals Xp Power 47X2684
DC/DC CONVERTER, 6W, 3.3V, 1.3A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.3A; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes

DC/DC CONVERTER, 6W, 3.3V, 1.3A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.3A; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - ITX4803SA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ITX4803SA
Power Supplies - Board Mount - DC DC Converters ITX4803SA
DC DC CONVERTER 3.3V 6W

DC DC CONVERTER 3.3V 6W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ITX4803SA 1470-2550-5-ND 47X2684 ITX4803SA
Product Name ITX Series DC-DC Converter DC DC Converters Dc/dc Converter, 6W, 3.3V, 1.3A; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Military ITE (Commercial)
Operating Temperature -40 to 90 C (-40 to 194 F) -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F)
DC Output Voltage 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 2U Programmable DC Power - ea-psb-10500-10-2u-27507 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 10 amps
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Space Products - ART2812T - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
DC Output Power 30 watts
View Details
Power Supplies - 5000003264-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 2 amps
View Details