XP Power ITX Series DC-DC Converter ITX2424SA

Description
• 6 Watts • 2:1 Input Range • SIP8 Plastic Case • Operating Temperature -40 °C to +90 °C • Single and Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• 6 Watts • 2:1 Input Range • SIP8 Plastic Case • Operating Temperature -40 °C to +90 °C • Single and Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ITX Series DC-DC Converter - ITX2424SA - XP Power
Sunnyvale, CA, USA
ITX Series DC-DC Converter
ITX2424SA
ITX Series DC-DC Converter ITX2424SA
• 6 Watts • 2:1 Input Range • SIP8 Plastic Case • Operating Temperature -40 °C to +90 °C • Single and Dual Outputs • 3 Year Warranty

• 6 Watts
• 2:1 Input Range
• SIP8 Plastic Case
• Operating Temperature -40 °C to +90 °C
• Single and Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-2549-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2549-5-ND
DC DC Converters 1470-2549-5-ND
Isolated Module DC DC Converter 1 Output 24V 250mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 24V 250mA 18V - 36V Input

Buy Now Datasheet
Dc/dc Converter, 6W, 24V, 0.25A; Power Supply Approvals Xp Power - 47X2683 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 6W, 24V, 0.25A; Power Supply Approvals Xp Power
47X2683
Dc/dc Converter, 6W, 24V, 0.25A; Power Supply Approvals Xp Power 47X2683
DC/DC CONVERTER, 6W, 24V, 0.25A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes

DC/DC CONVERTER, 6W, 24V, 0.25A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ITX2424SA 1470-2549-5-ND 47X2683
Product Name ITX Series DC-DC Converter DC DC Converters Dc/dc Converter, 6W, 24V, 0.25A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Applications Instrumentation, Military
Operating Temperature -40 to 90 C (-40 to 194 F) -40 to 65 C (-40 to 149 F)
DC Output Voltage 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1A - Switch mode power supply - 781A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details