XP Power ITX Series DC-DC Converter ITX1215S

Description
• 6 Watts • 2:1 Input Range • SIP8 Plastic Case • Operating Temperature -40 °C to +90 °C • Single and Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• 6 Watts • 2:1 Input Range • SIP8 Plastic Case • Operating Temperature -40 °C to +90 °C • Single and Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ITX Series DC-DC Converter - ITX1215S - XP Power
Sunnyvale, CA, USA
ITX Series DC-DC Converter
ITX1215S
ITX Series DC-DC Converter ITX1215S
• 6 Watts • 2:1 Input Range • SIP8 Plastic Case • Operating Temperature -40 °C to +90 °C • Single and Dual Outputs • 3 Year Warranty

• 6 Watts
• 2:1 Input Range
• SIP8 Plastic Case
• Operating Temperature -40 °C to +90 °C
• Single and Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-2538-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2538-5-ND
DC DC Converters 1470-2538-5-ND
Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 9V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - ITX1215S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ITX1215S
Power Supplies - Board Mount - DC DC Converters ITX1215S
DC DC CONVERTER +/-15V 6W

DC DC CONVERTER +/-15V 6W

Supplier's Site
Dc/dc Converter, 6W, +/-15V, 0.2A; Power Supply Approvals Xp Power - 47X2672 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 6W, +/-15V, 0.2A; Power Supply Approvals Xp Power
47X2672
Dc/dc Converter, 6W, +/-15V, 0.2A; Power Supply Approvals Xp Power 47X2672
DC/DC CONVERTER, 6W, +/-15V, 0.2A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-15V; Width:9.2mmRoHS Compliant: Yes

DC/DC CONVERTER, 6W, +/-15V, 0.2A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-15V; Width:9.2mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ITX1215S 1470-2538-5-ND ITX1215S 47X2672
Product Name ITX Series DC-DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc/dc Converter, 6W, +/-15V, 0.2A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Military ITE (Commercial)
Operating Temperature -40 to 90 C (-40 to 194 F) -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F)
DC Output Voltage -15.0 to 15.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details