XP Power ITX Series DC-DC Converter ITX1203SA

Description
• 6 Watts • 2:1 Input Range • SIP8 Plastic Case • Operating Temperature -40 °C to +90 °C • Single and Dual Outputs • 3 Year Warranty
Request a Quote
Description
• 6 Watts • 2:1 Input Range • SIP8 Plastic Case • Operating Temperature -40 °C to +90 °C • Single and Dual Outputs • 3 Year Warranty
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ITX Series DC-DC Converter, part number 47X2666, provides a maximum output power of 6W with a fixed output voltage of 3.3V and a current rating of 1.3A. It operates within a 2:1 input voltage range of 4.5V to 9V, making it suitable for various applications requiring stable voltage conversion. The converter features a compact SIP-8 plastic case with dimensions of 0.86 x 0.44 x 0.36 inches (21.85 x 11.1 x 9.2 mm) and weighs approximately 0.011 lbs (4.8 g). This model offers 1500 VDC isolation, with an optional 3000 VDC isolation available by adding a suffix to the part number. It operates efficiently with a typical efficiency of 78% and includes protections such as short circuit protection with auto recovery. The operating temperature range is from -40 °C to +90 °C, allowing for use in demanding environments. The product is compliant with safety standards including UL60950-1 and CE directives, ensuring reliability and safety in various applications.

Datasheet Summary
Powered by GS/AI

The ITX Series DC-DC Converter, part number 47X2666, provides a maximum output power of 6W with a fixed output voltage of 3.3V and a current rating of 1.3A. It operates within a 2:1 input voltage range of 4.5V to 9V, making it suitable for various applications requiring stable voltage conversion. The converter features a compact SIP-8 plastic case with dimensions of 0.86 x 0.44 x 0.36 inches (21.85 x 11.1 x 9.2 mm) and weighs approximately 0.011 lbs (4.8 g). This model offers 1500 VDC isolation, with an optional 3000 VDC isolation available by adding a suffix to the part number. It operates efficiently with a typical efficiency of 78% and includes protections such as short circuit protection with auto recovery. The operating temperature range is from -40 °C to +90 °C, allowing for use in demanding environments. The product is compliant with safety standards including UL60950-1 and CE directives, ensuring reliability and safety in various applications.

Suppliers

Company
Product
Description
Supplier Links
ITX Series DC-DC Converter - ITX1203SA - XP Power
Sunnyvale, CA, USA
ITX Series DC-DC Converter
ITX1203SA
ITX Series DC-DC Converter ITX1203SA
• 6 Watts • 2:1 Input Range • SIP8 Plastic Case • Operating Temperature -40 °C to +90 °C • Single and Dual Outputs • 3 Year Warranty

• 6 Watts
• 2:1 Input Range
• SIP8 Plastic Case
• Operating Temperature -40 °C to +90 °C
• Single and Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-2532-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2532-5-ND
DC DC Converters 1470-2532-5-ND
Isolated Module DC DC Converter 1 Output 3.3V 1.3A 9V - 18V Input

Isolated Module DC DC Converter 1 Output 3.3V 1.3A 9V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - ITX1203SA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ITX1203SA
Power Supplies - Board Mount - DC DC Converters ITX1203SA
DC DC CONVERTER 3.3V 6W

DC DC CONVERTER 3.3V 6W

Supplier's Site
Dc/dc Converter, 6W, 3.3V, 1.3A; Power Supply Approvals Xp Power - 47X2666 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 6W, 3.3V, 1.3A; Power Supply Approvals Xp Power
47X2666
Dc/dc Converter, 6W, 3.3V, 1.3A; Power Supply Approvals Xp Power 47X2666
DC/DC CONVERTER, 6W, 3.3V, 1.3A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.3A; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes

DC/DC CONVERTER, 6W, 3.3V, 1.3A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.3A; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ITX1203SA 1470-2532-5-ND ITX1203SA 47X2666
Product Name ITX Series DC-DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc/dc Converter, 6W, 3.3V, 1.3A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Military ITE (Commercial)
Operating Temperature -40 to 90 C (-40 to 194 F) -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F)
DC Output Voltage 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - QGKF-320-24-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Features Power Factor Correction
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
3-phase, 400Vac Input, 200Vdc Output, 1000W Industrial Quality AC-DC Power Supply - HTH 1K-F6W - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6933B 200W DC Switching Power Supply 150V/5A - UDP6933B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details