XP Power DC DC Converters ITW2415SA

Description
Isolated Module DC DC Converter 1 Output 15V 67mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 67mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-2653-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2653-5-ND
DC DC Converters 1470-2653-5-ND
Isolated Module DC DC Converter 1 Output 15V 67mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 67mA 18V - 36V Input

Buy Now Datasheet
Dc/dc Converter, 1W, 15V, 0.067A; Power Supply Approvals Xp Power - 47X2649 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 1W, 15V, 0.067A; Power Supply Approvals Xp Power
47X2649
Dc/dc Converter, 1W, 15V, 0.067A; Power Supply Approvals Xp Power 47X2649
DC/DC CONVERTER, 1W, 15V, 0.067A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:-; Width:7.62mm RoHS Compliant: Yes

DC/DC CONVERTER, 1W, 15V, 0.067A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:-; Width:7.62mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - ITW2415SA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ITW2415SA
Power Supplies - Board Mount - DC DC Converters ITW2415SA
DC DC CONVERTER 15V 1W

DC DC CONVERTER 15V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-2653-5-ND 47X2649 ITW2415SA
Product Name DC DC Converters Dc/dc Converter, 1W, 15V, 0.067A; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0670 amps 0.0670 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 60W 24V - PSD-A60W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details