XP Power DC DC Converters ITW0524SA

Description
Isolated Module DC DC Converter 1 Output 24V 42mA 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 42mA 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-2642-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2642-5-ND
DC DC Converters 1470-2642-5-ND
Isolated Module DC DC Converter 1 Output 24V 42mA 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 24V 42mA 4.5V - 9V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 24 V, 42 Ma Rohs Compliant Xp Power - 54X5243 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 24 V, 42 Ma Rohs Compliant Xp Power
54X5243
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 24 V, 42 Ma Rohs Compliant Xp Power 54X5243
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 24 V, 42 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 24 V, 42 mA RoHS Compliant: Yes

Supplier's Site
Dc/dc Converter, 1W, 24V, 0.042A; Power Supply Approvals Xp Power - 47X2638 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 1W, 24V, 0.042A; Power Supply Approvals Xp Power
47X2638
Dc/dc Converter, 1W, 24V, 0.042A; Power Supply Approvals Xp Power 47X2638
DC/DC CONVERTER, 1W, 24V, 0.042A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:42mA; Output Voltage - Output 2:-; Width:7.62mm RoHS Compliant: Yes

DC/DC CONVERTER, 1W, 24V, 0.042A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:42mA; Output Voltage - Output 2:-; Width:7.62mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-2642-5-ND 54X5243 47X2638
Product Name DC DC Converters Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 24 V, 42 Ma Rohs Compliant Xp Power Dc/dc Converter, 1W, 24V, 0.042A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.0420 amps 0.0420 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6857-ea-pub-10920-125-4u-30000w-32076 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 920.0 volts
AC Output Current 0.0 to 125 amps
View Details