XP Power DC DC Converters ITW0512SA

Description
Isolated Module DC DC Converter 1 Output 12V 83mA 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 83mA 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-2639-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2639-5-ND
DC DC Converters 1470-2639-5-ND
Isolated Module DC DC Converter 1 Output 12V 83mA 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 12V 83mA 4.5V - 9V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - ITW0512SA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ITW0512SA
Power Supplies - Board Mount - DC DC Converters ITW0512SA
DC DC CONVERTER 12V 1W

DC DC CONVERTER 12V 1W

Supplier's Site
Dc/dc Converter, 1W, 12V, 0.083A; Power Supply Approvals Xp Power - 47X2635 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 1W, 12V, 0.083A; Power Supply Approvals Xp Power
47X2635
Dc/dc Converter, 1W, 12V, 0.083A; Power Supply Approvals Xp Power 47X2635
DC/DC CONVERTER, 1W, 12V, 0.083A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:-; Width:7.62mm RoHS Compliant: Yes

DC/DC CONVERTER, 1W, 12V, 0.083A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:-; Width:7.62mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-2639-5-ND ITW0512SA 47X2635
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc/dc Converter, 1W, 12V, 0.083A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0830 amps 0.0830 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-elr-10200-70-3u-27150 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 70 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Space Products - M3GB7005S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies Linear - 2322534-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details