XP Power ITV Series DC-DC Converter ITV1205SA

Description
Features: Single & Dual Output 40 °C to +105 °C Operation SIP Package Full Load at 95 °C Ambient 3000 VDC Isolation Class B Radiated Emissions MTBF >3.5 MHrs 3 Year Warranty
Request a Quote Datasheet
Description
Features: Single & Dual Output 40 °C to +105 °C Operation SIP Package Full Load at 95 °C Ambient 3000 VDC Isolation Class B Radiated Emissions MTBF >3.5 MHrs 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ITV Series DC-DC Converter - ITV1205SA - XP Power
Sunnyvale, CA, USA
ITV Series DC-DC Converter
ITV1205SA
ITV Series DC-DC Converter ITV1205SA
Features: Single & Dual Output 40 °C to +105 °C Operation SIP Package Full Load at 95 °C Ambient 3000 VDC Isolation Class B Radiated Emissions MTBF >3.5 MHrs 3 Year Warranty

Features:

  • Single & Dual Output
  • 40 °C to +105 °C Operation
  • SIP Package
  • Full Load at 95 °C Ambient
  • 3000 VDC Isolation
  • Class B Radiated Emissions
  • MTBF >3.5 MHrs
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-2881-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2881-5-ND
DC DC Converters 1470-2881-5-ND
Isolated Module DC DC Converter 1 Output 5V 200mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 10.8V - 13.2V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - ITV1205SA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ITV1205SA
Power Supplies - Board Mount - DC DC Converters ITV1205SA
DC DC CONVERTER 5V 1W

DC DC CONVERTER 5V 1W

Supplier's Site
Dc-Dc Converter, 5V, 0.2A, Sip; Power Supply Approvals Xp Power - 44Y5569 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.2A, Sip; Power Supply Approvals Xp Power
44Y5569
Dc-Dc Converter, 5V, 0.2A, Sip; Power Supply Approvals Xp Power 44Y5569
DC-DC CONVERTER, 5V, 0.2A, SIP; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:6mm RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.2A, SIP; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ITV1205SA 1470-2881-5-ND ITV1205SA 44Y5569
Product Name ITV Series DC-DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 5V, 0.2A, Sip; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Voltage 5.0 volts 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1414-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers