XP Power ITV Series DC-DC Converter ITV1205S

Description
Features: Single & Dual Output 40 °C to +105 °C Operation SIP Package Full Load at 95 °C Ambient 3000 VDC Isolation Class B Radiated Emissions MTBF >3.5 MHrs 3 Year Warranty
Request a Quote Datasheet
Description
Features: Single & Dual Output 40 °C to +105 °C Operation SIP Package Full Load at 95 °C Ambient 3000 VDC Isolation Class B Radiated Emissions MTBF >3.5 MHrs 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ITV Series DC-DC Converter - ITV1205S - XP Power
Sunnyvale, CA, USA
ITV Series DC-DC Converter
ITV1205S
ITV Series DC-DC Converter ITV1205S
Features: Single & Dual Output 40 °C to +105 °C Operation SIP Package Full Load at 95 °C Ambient 3000 VDC Isolation Class B Radiated Emissions MTBF >3.5 MHrs 3 Year Warranty

Features:

  • Single & Dual Output
  • 40 °C to +105 °C Operation
  • SIP Package
  • Full Load at 95 °C Ambient
  • 3000 VDC Isolation
  • Class B Radiated Emissions
  • MTBF >3.5 MHrs
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-2880-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2880-5-ND
DC DC Converters 1470-2880-5-ND
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 1W, Sip; Power Supply Approvals Xp Power - 44Y5568 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 1W, Sip; Power Supply Approvals Xp Power
44Y5568
Dc-Dc Converter, 2 O/p, 1W, Sip; Power Supply Approvals Xp Power 44Y5568
DC-DC CONVERTER, 2 O/P, 1W, SIP; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-5V; Width:19.5mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 1W, SIP; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-5V; Width:19.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - ITV1205S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ITV1205S
Power Supplies - Board Mount - DC DC Converters ITV1205S
DC DC CONVERTER +/-5V 1W

DC DC CONVERTER +/-5V 1W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ITV1205S 1470-2880-5-ND 44Y5568 ITV1205S
Product Name ITV Series DC-DC Converter DC DC Converters Dc-Dc Converter, 2 O/p, 1W, Sip; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Voltage -5.0 to 5.0 volts 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 802-OEM-5KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Electromagnet Power Supply - Model 643 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details
Power supply - 787-1211 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 12.0 volts
View Details
4 suppliers