XP Power ITV Series DC-DC Converter ITV0515SA

Description
Features: Single & Dual Output 40 °C to +105 °C Operation SIP Package Full Load at 95 °C Ambient 3000 VDC Isolation Class B Radiated Emissions MTBF >3.5 MHrs 3 Year Warranty
Request a Quote Datasheet
Description
Features: Single & Dual Output 40 °C to +105 °C Operation SIP Package Full Load at 95 °C Ambient 3000 VDC Isolation Class B Radiated Emissions MTBF >3.5 MHrs 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ITV Series DC-DC Converter - ITV0515SA - XP Power
Sunnyvale, CA, USA
ITV Series DC-DC Converter
ITV0515SA
ITV Series DC-DC Converter ITV0515SA
Features: Single & Dual Output 40 °C to +105 °C Operation SIP Package Full Load at 95 °C Ambient 3000 VDC Isolation Class B Radiated Emissions MTBF >3.5 MHrs 3 Year Warranty

Features:

  • Single & Dual Output
  • 40 °C to +105 °C Operation
  • SIP Package
  • Full Load at 95 °C Ambient
  • 3000 VDC Isolation
  • Class B Radiated Emissions
  • MTBF >3.5 MHrs
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-2879-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2879-5-ND
DC DC Converters 1470-2879-5-ND
Isolated Module DC DC Converter 1 Output 15V 66.7mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 15V 66.7mA 4.5V - 5.5V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Isolated Pol, Fixed, Through Hole, 1 W, 15 V, 66.7 Ma Rohs Compliant Xp Power - 50Y2160 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Isolated Pol, Fixed, Through Hole, 1 W, 15 V, 66.7 Ma Rohs Compliant Xp Power
50Y2160
Isolated Board Mount Dc/dc Converter, Isolated Pol, Fixed, Through Hole, 1 W, 15 V, 66.7 Ma Rohs Compliant Xp Power 50Y2160
Isolated Board Mount DC/DC Converter, Isolated POL, Fixed, Through Hole, 1 W, 15 V, 66.7 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, Isolated POL, Fixed, Through Hole, 1 W, 15 V, 66.7 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 15V, 0.0667A, Sip; Power Supply Approvals Xp Power - 44Y5567 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.0667A, Sip; Power Supply Approvals Xp Power
44Y5567
Dc-Dc Converter, 15V, 0.0667A, Sip; Power Supply Approvals Xp Power 44Y5567
DC-DC CONVERTER, 15V, 0.0667A, SIP; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:66.7mA; Output Voltage - Output 2:-; Width:6mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.0667A, SIP; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:66.7mA; Output Voltage - Output 2:-; Width:6mm RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - ITV0515SA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ITV0515SA
Power Supplies - Board Mount - DC DC Converters ITV0515SA
DC DC CONVERTER 15V 1W

DC DC CONVERTER 15V 1W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ITV0515SA 1470-2879-5-ND 50Y2160 44Y5567 ITV0515SA
Product Name ITV Series DC-DC Converter DC DC Converters Isolated Board Mount Dc/dc Converter, Isolated Pol, Fixed, Through Hole, 1 W, 15 V, 66.7 Ma Rohs Compliant Xp Power Dc-Dc Converter, 15V, 0.0667A, Sip; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Voltage 15.0 to 24.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details