XP Power DC DC Converters ITQ2415SA-H

Description
Isolated Module DC DC Converter 1 Output 15V 400mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 400mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - ITQ2415SA-H-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
ITQ2415SA-H-ND
DC DC Converters ITQ2415SA-H-ND
Isolated Module DC DC Converter 1 Output 15V 400mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 400mA 9V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - ITQ2415SA-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ITQ2415SA-H
Power Supplies - Board Mount - DC DC Converters ITQ2415SA-H
DC DC CONVERTER 15V 6W

DC DC CONVERTER 15V 6W

Supplier's Site
Dc-Dc Converter, 15V, 0.4A, Sip; Power Supply Approvals Xp Power - 44Y5537 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.4A, Sip; Power Supply Approvals Xp Power
44Y5537
Dc-Dc Converter, 15V, 0.4A, Sip; Power Supply Approvals Xp Power 44Y5537
DC-DC CONVERTER, 15V, 0.4A, SIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.4A, SIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ITQ2415SA-H-ND ITQ2415SA-H 44Y5537
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 15V, 0.4A, Sip; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 0.4000 amps 0.4000 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
Power Supply - 17812601 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Induction Power Supply Unit - VIP® Multi-Switch™ - Inductotherm Group
Specs
Applications Instrumentation, Graphite Heating Applications
DC Output Power 1.50E6 watts
Number of Outputs 8 #
View Details