XP Power ITQ Series DC-DC Power Converter ITQ2412SA

Description
Single & Dual Outputs 4:1 Input Range Operating Temperature 40 °C to +100 °C 1500 VDC Isolation Optional 3000 VDC Version Fully Regulated Output No Minimum Load Required MTBF 2.8 MHrs 3 Year Warranty
Request a Quote Datasheet
Description
Single & Dual Outputs 4:1 Input Range Operating Temperature 40 °C to +100 °C 1500 VDC Isolation Optional 3000 VDC Version Fully Regulated Output No Minimum Load Required MTBF 2.8 MHrs 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ITQ Series DC-DC Power Converter - ITQ2412SA - XP Power
Sunnyvale, CA, USA
ITQ Series DC-DC Power Converter
ITQ2412SA
ITQ Series DC-DC Power Converter ITQ2412SA
Single & Dual Outputs 4:1 Input Range Operating Temperature 40 °C to +100 °C 1500 VDC Isolation Optional 3000 VDC Version Fully Regulated Output No Minimum Load Required MTBF 2.8 MHrs 3 Year Warranty
  • Single & Dual Outputs
  • 4:1 Input Range
  • Operating Temperature 40 °C to +100 °C
  • 1500 VDC Isolation
  • Optional 3000 VDC Version
  • Fully Regulated Output
  • No Minimum Load Required
  • MTBF 2.8 MHrs
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-2861-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2861-5-ND
DC DC Converters 1470-2861-5-ND
Isolated Module DC DC Converter 1 Output 12V 500mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 500mA 9V - 36V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Isolated Pol, Fixed, Through Hole, 6 W, 12 V, 500 Ma Rohs Compliant Xp Power - 50Y2141 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Isolated Pol, Fixed, Through Hole, 6 W, 12 V, 500 Ma Rohs Compliant Xp Power
50Y2141
Isolated Board Mount Dc/dc Converter, Isolated Pol, Fixed, Through Hole, 6 W, 12 V, 500 Ma Rohs Compliant Xp Power 50Y2141
Isolated Board Mount DC/DC Converter, Isolated POL, Fixed, Through Hole, 6 W, 12 V, 500 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, Isolated POL, Fixed, Through Hole, 6 W, 12 V, 500 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - ITQ2412SA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ITQ2412SA
Power Supplies - Board Mount - DC DC Converters ITQ2412SA
DC DC CONVERTER 12V 6W

DC DC CONVERTER 12V 6W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ITQ2412SA 1470-2861-5-ND 50Y2141 ITQ2412SA
Product Name ITQ Series DC-DC Power Converter DC DC Converters Isolated Board Mount Dc/dc Converter, Isolated Pol, Fixed, Through Hole, 6 W, 12 V, 500 Ma Rohs Compliant Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 24.0 to 25.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - ea-psb-10060-1000-4u-27429 - TPS Elektronik GmbH
Specs
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 1000 amps
DC Output Voltage 0.0 to 60.0 volts
View Details
Power Supply - 48018 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
DC Output Voltage 24.0 volts
View Details