XP Power DC DC Converters IMM0524S12

Description
Isolated Module DC DC Converter 1 Output 12V 416mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 416mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4819-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4819-ND
DC DC Converters 1470-4819-ND
Isolated Module DC DC Converter 1 Output 12V 416mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 416mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.416A; No. Of Outputs Xp Power - 94AC9124 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.416A; No. Of Outputs Xp Power
94AC9124
Dc-Dc Converter, 12V, 0.416A; No. Of Outputs Xp Power 94AC9124
DC-DC CONVERTER, 12V, 0.416A; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:12V; Output Current - Output 1:416mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.416A; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:12V; Output Current - Output 1:416mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4819-ND 94AC9124
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.416A; No. Of Outputs Xp Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -20 to 100 C (-4 to 212 F)
DC Output Current 0.4160 amps 0.4160 amps
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-ps-10750-40-3u-27643 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 40 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Aerospace & Defense Products - AFL27005S - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 5.0 volts
View Details
Power Supplies - 5000005338-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.4200 amps
View Details