XP Power DC DC Converters IMM0524S05

Description
Isolated Module DC DC Converter 1 Output 5V 1A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 1A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4818-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4818-ND
DC DC Converters 1470-4818-ND
Isolated Module DC DC Converter 1 Output 5V 1A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 1A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 1A; Power Supply Approvals Xp Power - 99AC1358 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 1A; Power Supply Approvals Xp Power
99AC1358
Dc-Dc Converter, 5V, 1A; Power Supply Approvals Xp Power 99AC1358
DC-DC CONVERTER, 5V, 1A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Isolation Voltage:1.5kV RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 1A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Isolation Voltage:1.5kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4818-ND 99AC1358
Product Name DC DC Converters Dc-Dc Converter, 5V, 1A; Power Supply Approvals Xp Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -20 to 100 C (-4 to 212 F)
DC Output Current 1 amps 1 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2A - Switch mode power supply - 782A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PS-12-2 Open Power Supply - PS-12-2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DHP60-220 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 13300 watts
View Details