XP Power DC DC Converters IMM0524D15

Description
Isolated Module DC DC Converter 2 Output 15V -15V 166mA, 166mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 166mA, 166mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4817-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4817-ND
DC DC Converters 1470-4817-ND
Isolated Module DC DC Converter 2 Output 15V -15V 166mA, 166mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 15V -15V 166mA, 166mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 5W; Power Supply Approvals Xp Power - 99AC1357 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 5W; Power Supply Approvals Xp Power
99AC1357
Dc-Dc Converter, 2 O/p, 5W; Power Supply Approvals Xp Power 99AC1357
DC-DC CONVERTER, 2 O/P, 5W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:166mA; Output Voltage - Output 2:-15V; Width:9.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 5W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:166mA; Output Voltage - Output 2:-15V; Width:9.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4817-ND 99AC1357
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 5W; Power Supply Approvals Xp Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -20 to 100 C (-4 to 212 F)
DC Output Current 0.1660 amps 0.1660 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply / DIN Rail - tps010-gp24v-19876 - TPS Elektronik GmbH
Specs
Type DC-DC Converter
Form Factor DIN Rail
AC Output Voltage 24.0 to 28.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Aerospace & Defense Products - ATR2815S - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 15.0 volts
View Details
Power Supplies - 5000004629-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details