XP Power DC DC Converters IMM0512S3V3

Description
Isolated Module DC DC Converter 1 Output 3.3V 1.2A 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 1.2A 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4815-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4815-ND
DC DC Converters 1470-4815-ND
Isolated Module DC DC Converter 1 Output 3.3V 1.2A 9V - 18V Input

Isolated Module DC DC Converter 1 Output 3.3V 1.2A 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 1.2A; Power Supply Approvals Xp Power - 99AC1355 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 1.2A; Power Supply Approvals Xp Power
99AC1355
Dc-Dc Converter, 3.3V, 1.2A; Power Supply Approvals Xp Power 99AC1355
DC-DC CONVERTER, 3.3V, 1.2A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Width:9.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 1.2A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Width:9.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4815-ND 99AC1355
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 1.2A; Power Supply Approvals Xp Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -20 to 100 C (-4 to 212 F)
DC Output Current 1.2 amps 1.2 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6987-ea-psi-11500-60-4u-wc-30000w-32206 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1500.0 volts
AC Output Current 0.0 to 60 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Space Products - ARA2805D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000011494-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details