XP Power DC DC Converters IMM0512S12

Description
Isolated Module DC DC Converter 1 Output 12V 416mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 416mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4813-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4813-ND
DC DC Converters 1470-4813-ND
Isolated Module DC DC Converter 1 Output 12V 416mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 12V 416mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.416A; Power Supply Approvals Xp Power - 99AC1353 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.416A; Power Supply Approvals Xp Power
99AC1353
Dc-Dc Converter, 12V, 0.416A; Power Supply Approvals Xp Power 99AC1353
DC-DC CONVERTER, 12V, 0.416A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:416mA; Output Voltage - Output 2:-; Width:9.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.416A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:416mA; Output Voltage - Output 2:-; Width:9.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4813-ND 99AC1353
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.416A; Power Supply Approvals Xp Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -20 to 100 C (-4 to 212 F)
DC Output Current 0.4160 amps 0.4160 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data