Win Source Part Number: 1348803-IMM0105S05
Category: Power Supplies - Board Mount - DC DC Converters
Series: IMM01 (1W)
Type: Isolated Module
Features: Remote On/Off, SCP
Package: Tube
Size / Dimension: 0.77" L x 0.36" W x 0.44" H (19.5mm x 9.2mm x 11.1mm)
Applications: Medical
Standard Package: 20
Power (Watts): 1 W
Control Features: Enable, Active Low
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 9V
Voltage - Output 1: 5V
Efficiency: 81%
Mounting Type: Through Hole
Package / Case: 7-SIP Module, 5 Leads
Temperature Range - Operating: -20°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: XP Power
Base Product Number: IMM0105
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1348803-IMM0105S05 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tube |