XP Power DC-DC Converters IML0215D03

Description
World Wide Medical Approvals Single & Dual Outputs SIP7 Package -40 °C to +85 °C Operation Full Load at 85 °C Ambient 4000 VAC Isolation, 1 x MOPP at 300 VAC 2 μA Patient Leakage Current MTBF 2.5 MHrs 3 Year Warranty
Request a Quote
Description
World Wide Medical Approvals Single & Dual Outputs SIP7 Package -40 °C to +85 °C Operation Full Load at 85 °C Ambient 4000 VAC Isolation, 1 x MOPP at 300 VAC 2 μA Patient Leakage Current MTBF 2.5 MHrs 3 Year Warranty
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IML02 Series DC-DC Converter from XP Power provides dual outputs with a maximum output power of 2W. It operates within an input voltage range of 4.5V to 26.4V and supports output voltages of ±3.3V, ±5.0V, ±9.0V, ±12.0V, and ±15.0V, with output currents varying from 67mA to 600mA depending on the specific model. The converter features a compact SIP7 package, operates efficiently with efficiencies up to 83%, and is designed for a wide temperature range of -40°C to +85°C without derating. This product is suitable for medical applications, as it meets worldwide medical safety approvals, including UL, CSA, TUV, and CB certifications. It offers 4000 VAC isolation and a low patient leakage current of 2 OºA, making it safe for use in sensitive environments. The converter also includes features such as short circuit protection and a mean time between failures (MTBF) of 2.5 million hours, indicating reliability. With a three-year warranty, this product is a robust choice for engineers seeking a reliable DC-DC converter for their projects.

Datasheet Summary
Powered by GS/AI

The IML02 Series DC-DC Converter from XP Power provides dual outputs with a maximum output power of 2W. It operates within an input voltage range of 4.5V to 26.4V and supports output voltages of ±3.3V, ±5.0V, ±9.0V, ±12.0V, and ±15.0V, with output currents varying from 67mA to 600mA depending on the specific model. The converter features a compact SIP7 package, operates efficiently with efficiencies up to 83%, and is designed for a wide temperature range of -40°C to +85°C without derating. This product is suitable for medical applications, as it meets worldwide medical safety approvals, including UL, CSA, TUV, and CB certifications. It offers 4000 VAC isolation and a low patient leakage current of 2 OºA, making it safe for use in sensitive environments. The converter also includes features such as short circuit protection and a mean time between failures (MTBF) of 2.5 million hours, indicating reliability. With a three-year warranty, this product is a robust choice for engineers seeking a reliable DC-DC converter for their projects.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - IML0215D03 - XP Power
Sunnyvale, CA, USA
DC-DC Converters
IML0215D03
DC-DC Converters IML0215D03
World Wide Medical Approvals Single & Dual Outputs SIP7 Package -40 °C to +85 °C Operation Full Load at 85 °C Ambient 4000 VAC Isolation, 1 x MOPP at 300 VAC 2 μA Patient Leakage Current MTBF 2.5 MHrs 3 Year Warranty
  • World Wide Medical Approvals
  • Single & Dual Outputs
  • SIP7 Package
  • -40 °C to +85 °C Operation
  • Full Load at 85 °C Ambient
  • 4000 VAC Isolation, 1 x MOPP at 300 VAC
  • 2 μA Patient Leakage Current
  • MTBF 2.5 MHrs
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-3686-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3686-ND
DC DC Converters 1470-3686-ND
Isolated Module DC DC Converter 2 Output 3.3V -3.3V 300mA, 300mA 13.5V - 16.5V Input

Isolated Module DC DC Converter 2 Output 3.3V -3.3V 300mA, 300mA 13.5V - 16.5V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Xp Power - 01AC2675 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Xp Power
01AC2675
Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Xp Power 01AC2675
DC-DC CONVERTER, 2 O/P, 2W; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:300mA; Output Voltage - Output 2:-3.3V; Width:9.8mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 2W; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:300mA; Output Voltage - Output 2:-3.3V; Width:9.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number IML0215D03 1470-3686-ND 01AC2675
Product Name DC-DC Converters DC DC Converters Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Applications Instrumentation
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Voltage 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1B - Switch mode power supply - 781B12302403 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PS-12-MC2 Enclosed Power Supply - PS-12-MC2 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details